Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
22,500
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
22,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
2,485
in stock
|
Buy Now | |
Rutronik
from US$0.91
|
-
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
element14
from US$0.79
|
-
|
Buy Now | |
Farnell
from US$0.75
|
-
|
Buy Now |
Device Topology | Boost Buck Flyback |
---|---|
Input Voltage Min | 11.5V |
Input Voltage Max | 18V |
Output Voltage Max | - |
Output Current Max | 400mA |
Switching Frequency | 320kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 400mA |
Controller Rohs Compliant: Yes |Infineon IRS2982STRPBF | Newark Electronics |
LED Driver AC/DC, Boost/Buck/Flyback, Isolated/Non-Isolated, 11.5 V to 18 V, 400 mA, 100mV, 320 kHz, 8 Pins, NSOIC | Avnet America |
LEDDr FLYBACK MULTIMODE SO-8 | Rutronik |
Infineon IRS2982STRPBF | RS |
Single Output 18 V 320 kHz AC/DC Offline Switcher LED Driver - SOIC-8 | Future Electronics |
LED DRIVER, BUCK/BOOST/FLYBACK, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a IRS2982STRPBF?
Additional datasheets, footprints and schematics for IRS2982STRPBF are listed on our Part Details page. You can also find images and similar parts to IRS2982STRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS2982STRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS2982STRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS2982STRPBF fall under?
The IRS2982STRPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IRS2982STRPBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS2982STRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRS2982STRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRS2982STRPBF have stock available?
Authorised distributors including Newark Electronics, Avnet America, Chip One Stop, Rutronik and RS have stock available or on a lead time for IRS2982STRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS2982STRPBF often in real-time on the comparison pages.
What if I can't find stock of IRS2982STRPBF?
You can fill out our help required form which you can use to request a quote for IRS2982STRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.