Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Device Topology | Half Bridge |
---|---|
No. of Outputs | 2Outputs |
Driver Case Style | SOIC |
No. of Pins | 14Pins |
Input Voltage Min | 11.5V |
Input Voltage Max | 16.6V |
Switching Frequency | 46.5kHz |
RoHS Compliant | Yes |
LED DRVR IC 10.5V/12.5V 14-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a IRS2548DSTRPBF.?
Additional datasheets, footprints and schematics for IRS2548DSTRPBF. are listed on our Part Details page. You can also find images and similar parts to IRS2548DSTRPBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS2548DSTRPBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS2548DSTRPBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS2548DSTRPBF. fall under?
The IRS2548DSTRPBF. is listed under LED Lighting Components > LED Driver ICs > LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to IRS2548DSTRPBF. when available in the LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS2548DSTRPBF. you can contact the distributor directly for product support, shipping queries etc.
Is the IRS2548DSTRPBF. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IRS2548DSTRPBF. have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for IRS2548DSTRPBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS2548DSTRPBF. often in real-time on the comparison pages.
What if I can't find stock of IRS2548DSTRPBF.?
You can fill out our help required form which you can use to request a quote for IRS2548DSTRPBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.