Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
4,697
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
4,697
in stock
|
Buy Now | |
element14
from US$0.84
|
4,697
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
2,500
in stock
|
Buy Now | |
Rutronik
from US$0.58
|
-
|
Buy Now | |
RS
from US$1.03
|
-
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 270mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 160ns |
Output Delay | 150ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Mosfet/Igbt Driver, High/Low Side, Soic | Newark Electronics |
MOSFET/IGBT DRIVER, HIGH/LOW SIDE, SOIC | element14 |
High and Low Side Driver | Rutronik |
Infineon IRS2101STRPBF | RS |
IRS2101 Series 600 V 290 mA 20 V Supply Dual High And Low Side Driver - SOIC-8 | Future Electronics |
Power MOSFET and IGBT Driver, High Voltage, High Speed, 600V, 8-pin PDIP, T/R | Avnet America |
Where can I find additional details, specifications and documents for a IRS2101STRPBF?
Additional datasheets, footprints and schematics for IRS2101STRPBF are listed on our Part Details page. You can also find images and similar parts to IRS2101STRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS2101STRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS2101STRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS2101STRPBF fall under?
The IRS2101STRPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IRS2101STRPBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS2101STRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRS2101STRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRS2101STRPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Rutronik have stock available or on a lead time for IRS2101STRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS2101STRPBF often in real-time on the comparison pages.
What if I can't find stock of IRS2101STRPBF?
You can fill out our help required form which you can use to request a quote for IRS2101STRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.