Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$40.59
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$62.15
|
48
in stock
|
Buy Now | |
element14
from US$43.34
|
48
in stock
|
Buy Now | |
Sager
from US$38.01
|
1
in stock
|
Buy Now | |
Rutronik
from US$40.68
|
-
|
Buy Now | |
Avnet America
from US$56.31
|
-
|
Buy Now | |
TTI Europe
from US$47.34
|
-
|
Buy Now | |
Richardson RFPD
from US$39.81
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 54W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 4.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Dc-Dc Converter, 12V, 4.5A Rohs Compliant: Yes |Murata Power Solutions IRS-12/4.5-Q48N-C | Newark Electronics |
DC-DC CONVERTER, 12V, 4.5A | element14 |
Isolated DC/DC Converters - Through Hole 12V 4.5A, 18-75VIN | Sager |
DC/DC Mod 48V to 12V 54W 2,25kV THT | Rutronik |
Module DC-DC Single-Out Negative Logic 12V 4.5A 8-Pin 1/16 Brick Thru-Hole Tray | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a IRS-12/4.5-Q48N-C?
Additional datasheets, footprints and schematics for IRS-12/4.5-Q48N-C are listed on our Part Details page. You can also find images and similar parts to IRS-12/4.5-Q48N-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS-12/4.5-Q48N-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS-12/4.5-Q48N-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS-12/4.5-Q48N-C fall under?
The IRS-12/4.5-Q48N-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to IRS-12/4.5-Q48N-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS-12/4.5-Q48N-C you can contact the distributor directly for product support, shipping queries etc.
Is the IRS-12/4.5-Q48N-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRS-12/4.5-Q48N-C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Rutronik have stock available or on a lead time for IRS-12/4.5-Q48N-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS-12/4.5-Q48N-C often in real-time on the comparison pages.
What if I can't find stock of IRS-12/4.5-Q48N-C?
You can fill out our help required form which you can use to request a quote for IRS-12/4.5-Q48N-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.