Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.77
|
275
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
339
in stock
|
Buy Now | |
element14
from US$0.87
|
339
in stock
|
Buy Now | |
Farnell
from US$1.24
|
339
in stock
|
Buy Now | |
EBV Elektronik
-
|
50
in stock
|
Buy Now | |
Rutronik
from US$0.47
|
-
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
TTI Europe
from US$0.55
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 30A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.05ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 2V |
No. of Pins | 3Pins |
N Channel Mosfet, 60V, 30A, To-220 | Newark Electronics |
N CHANNEL MOSFET, 60V, 30A, TO-220 | element14 |
N channel | RS |
Trans MOSFET N-CH 60V 30A 3-Pin(3+Tab) TO-220AB | EBV Elektronik |
N-CH 60V 30A 50mOhm TO220AB | Rutronik |
Single N-Channel 60 V 0.05 Ohms Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
N-CH SINGLE 60V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRLZ34PBF?
Additional datasheets, footprints and schematics for IRLZ34PBF are listed on our Part Details page. You can also find images and similar parts to IRLZ34PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRLZ34PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRLZ34PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRLZ34PBF fall under?
The IRLZ34PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRLZ34PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRLZ34PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRLZ34PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRLZ34PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and EBV Elektronik have stock available or on a lead time for IRLZ34PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRLZ34PBF often in real-time on the comparison pages.
What if I can't find stock of IRLZ34PBF?
You can fill out our help required form which you can use to request a quote for IRLZ34PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.