Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
![]() |
Newark
from US$1.33
|
No stock
|
Buy Now |
![]() |
Future Electronics
from US$0.84
|
4,800
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.89
|
1,600
in stock
|
Buy Now |
![]() |
TME
from US$0.87
|
796
in stock
|
Buy Now |
![]() |
Avnet America
from US$1.25
|
8
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.88
|
-
|
Buy Now |
![]() |
TTI Europe
from US$0.83
|
-
|
Buy Now |
![]() |
EBV Elektronik
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 200V |
Continuous Drain Current Id | 17A |
On Resistance Rds(on) | 0.18ohm |
Transistor Mounting | Surface Mount |
Threshold Voltage Vgs | 2V |
RoHS Compliant | Yes |
Single N-Channel 200 V 0.18 Ohms Surface Mount Power Mosfet - D2PAK-3 | Future Electronics |
TO263 200V 17A N-CH MOSFET | TTI Americas |
Transistor: N-MOSFET | TME |
LOGIC MOSFET N-CHANNEL 200V | Avnet America |
N-CH 200V 17A 180mOhm TO263-3 | Rutronik |
Logic Mosfet N-Channel 200V |Vishay IRL640STRLPBF | Newark Electronics |
N-CH SINGLE 200V TO263 | TTI Europe |
200V N-CH HEXFET D2-PA | TTI Asia |
Where can I find additional details, specifications and documents for a IRL640STRLPBF?
Additional datasheets, footprints and schematics for IRL640STRLPBF are listed on our Part Details page. You can also find images and similar parts to IRL640STRLPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRL640STRLPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRL640STRLPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRL640STRLPBF fall under?
The IRL640STRLPBF is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRL640STRLPBF when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRL640STRLPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRL640STRLPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRL640STRLPBF have stock available?
Authorised distributors including Future Electronics, TTI Americas, TME, Avnet America and Rutronik have stock available or on a lead time for IRL640STRLPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRL640STRLPBF often in real-time on the comparison pages.
What if I can't find stock of IRL640STRLPBF?
You can fill out our help required form which you can use to request a quote for IRL640STRLPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.