Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DC Collector Current | 11A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.1V |
Power Dissipation Pd | 63W |
Collector Emitter Voltage V(br)ceo | 600V |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
RoHS Compliant | Yes |
IGBT, D2-PAK | element14 |
Where can I find additional details, specifications and documents for a IRGS4B60KD1PBF?
Additional datasheets, footprints and schematics for IRGS4B60KD1PBF are listed on our Part Details page. You can also find images and similar parts to IRGS4B60KD1PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRGS4B60KD1PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRGS4B60KD1PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRGS4B60KD1PBF fall under?
The IRGS4B60KD1PBF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRGS4B60KD1PBF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRGS4B60KD1PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRGS4B60KD1PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IRGS4B60KD1PBF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for IRGS4B60KD1PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRGS4B60KD1PBF often in real-time on the comparison pages.
What if I can't find stock of IRGS4B60KD1PBF?
You can fill out our help required form which you can use to request a quote for IRGS4B60KD1PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.