Status: | Unknown |
---|---|
Series: | IRGS Series |
RoHS: | Unknown |
Prices starting from US$3.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.28
|
No stock
|
Buy Now |
DC Collector Current | 48A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.6V |
Power Dissipation Pd | 250W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-263 |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | IRGS Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Power Dissipation Max | 250W |
Transistor Type | IGBT |
IGBT,N CH,DIODE,600V,48A,D2PAK | Farnell |
Where can I find additional details, specifications and documents for a IRGS4062DPBF?
Additional datasheets, footprints and schematics for IRGS4062DPBF are listed on our Part Details page. You can also find images and similar parts to IRGS4062DPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRGS4062DPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRGS4062DPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRGS4062DPBF fall under?
The IRGS4062DPBF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRGS4062DPBF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRGS4062DPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRGS4062DPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRGS4062DPBF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for IRGS4062DPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRGS4062DPBF often in real-time on the comparison pages.
What if I can't find stock of IRGS4062DPBF?
You can fill out our help required form which you can use to request a quote for IRGS4062DPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.