Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 20A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.4V |
Power Dissipation Pd | 125W |
Collector Emitter Voltage V(br)ceo | 430V |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Current Ic Continuous a Max | 20A |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +175°C |
Power Dissipation Max | 125W |
Rise Time | 2.8ns |
SMD Marking | GS14C40L |
Termination Type | Surface Mount Device |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 400V |
IGBT, D2-PAK | element14 |
Where can I find additional details, specifications and documents for a IRGS14C40LPBF?
Additional datasheets, footprints and schematics for IRGS14C40LPBF are listed on our Part Details page. You can also find images and similar parts to IRGS14C40LPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRGS14C40LPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRGS14C40LPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRGS14C40LPBF fall under?
The IRGS14C40LPBF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRGS14C40LPBF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRGS14C40LPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRGS14C40LPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRGS14C40LPBF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for IRGS14C40LPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRGS14C40LPBF often in real-time on the comparison pages.
What if I can't find stock of IRGS14C40LPBF?
You can fill out our help required form which you can use to request a quote for IRGS14C40LPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.