Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 240A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.7V |
Power Dissipation Pd | 750W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-274AA |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
IGBT,IRGPS46160DPBF | RS |
Transistor, ultra fast soft recovery diode, N-channel, 600V, 160A, super-247 | Infineon IRGPS46160DPBF | RS Americas |
IGBT, 600V, 240A, TO-274AA-3 | Farnell |
Where can I find additional details, specifications and documents for a IRGPS46160DPBF?
Additional datasheets, footprints and schematics for IRGPS46160DPBF are listed on our Part Details page. You can also find images and similar parts to IRGPS46160DPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRGPS46160DPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRGPS46160DPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRGPS46160DPBF fall under?
The IRGPS46160DPBF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRGPS46160DPBF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRGPS46160DPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRGPS46160DPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRGPS46160DPBF have stock available?
Authorised distributors including Chip One Stop, RS, RS Americas and Farnell have stock available or on a lead time for IRGPS46160DPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRGPS46160DPBF often in real-time on the comparison pages.
What if I can't find stock of IRGPS46160DPBF?
You can fill out our help required form which you can use to request a quote for IRGPS46160DPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.