Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 65A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.6V |
Power Dissipation Pd | 250W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247AD |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
IGBT, SINGLE, 600V, 65A, TO-247AD-3 | Farnell |
Igbt, 600V, 65A, 250W, To-247Ad | Newark Electronics |
Where can I find additional details, specifications and documents for a IRGP4640-EPBF?
Additional datasheets, footprints and schematics for IRGP4640-EPBF are listed on our Part Details page. You can also find images and similar parts to IRGP4640-EPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRGP4640-EPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRGP4640-EPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRGP4640-EPBF fall under?
The IRGP4640-EPBF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRGP4640-EPBF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRGP4640-EPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRGP4640-EPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRGP4640-EPBF have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for IRGP4640-EPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRGP4640-EPBF often in real-time on the comparison pages.
What if I can't find stock of IRGP4640-EPBF?
You can fill out our help required form which you can use to request a quote for IRGP4640-EPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.