IRGP4066D-EPBF Transistors by Infineon Technologies

IGBT, 600V, 140A, 175DEG C, 454W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.57

Distributor Stock
Logo for Farnell
Farnell
from US$10.39
No stock
Buy Now
Logo for Kruse
Kruse
-
2,600
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$7.38
-
Buy Now
Logo for element14
element14
from US$6.57
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

DC Collector Current 140A
Collector Emitter Saturation Voltage Vce(on) 1.7V
Power Dissipation Pd 454W
Collector Emitter Voltage V(br)ceo 600V
No. of Pins 3Pins
Operating Temperature Max 175°C
RoHS Compliant Yes

Alternative Descriptions

Trans IGBT Chip N-CH 600V 140A 454000mW 3-Pin(3+Ta | Kruse
IRGP4066D-EPBF, 140 A 600 V, 30kHz, 3-Pin TO-247AD | Infineon IRGP4066D-EPBF | RS Americas
IGBT, 600V, 140A, TO-247AD-3 | element14
Igbt, 600V, 140A, 175Deg C, 454W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IRGP4066D-EPBF?

Additional datasheets, footprints and schematics for IRGP4066D-EPBF are listed on our Part Details page. You can also find images and similar parts to IRGP4066D-EPBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IRGP4066D-EPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRGP4066D-EPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IRGP4066D-EPBF fall under?

The IRGP4066D-EPBF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.

Can I view similar or alternative parts?

You can view similar parts to IRGP4066D-EPBF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IRGP4066D-EPBF you can contact the distributor directly for product support, shipping queries etc.

Is the IRGP4066D-EPBF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for IRGP4066D-EPBF have stock available?

Authorised distributors including Kruse, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for IRGP4066D-EPBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IRGP4066D-EPBF often in real-time on the comparison pages.

What if I can't find stock of IRGP4066D-EPBF?

You can fill out our help required form which you can use to request a quote for IRGP4066D-EPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay