Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 96A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.65V |
Power Dissipation Pd | 330W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Power Dissipation Max | 330W |
Transistor Type | IGBT |
INFINEON TECH ICS IRGP4063PBF | Rapid Electronics |
IGBT N-ch Trench 600V 96A TO247AC | RS |
MOSFET | RS Americas |
IGBT,N CH,600V,96A,TO-247AC | Farnell |
Transistor, Bipolar, Npn, 600V, 96A, To-247Ac | Newark Electronics |
Where can I find additional details, specifications and documents for a IRGP4063PBF?
Additional datasheets, footprints and schematics for IRGP4063PBF are listed on our Part Details page. You can also find images and similar parts to IRGP4063PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRGP4063PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRGP4063PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRGP4063PBF fall under?
The IRGP4063PBF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRGP4063PBF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRGP4063PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRGP4063PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRGP4063PBF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, RS Americas and Farnell have stock available or on a lead time for IRGP4063PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRGP4063PBF often in real-time on the comparison pages.
What if I can't find stock of IRGP4063PBF?
You can fill out our help required form which you can use to request a quote for IRGP4063PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.