Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 60A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.28V |
Power Dissipation Pd | 300W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247AD |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 300W |
Transistor Type | IGBT |
IGBT N-Ch 1200V 60A Diode TO247AD | RS |
1200V Ultrafast 5-40 kHz COPACK IGBT IN A TO-247AC Package | Infineon IRGP30B120KD-EP | RS Americas |
IGBT, N CH, 1200V, 60A, TO-247AD | Farnell |
Single Igbt, 1.2Kv, 60A | Newark Electronics |
Where can I find additional details, specifications and documents for a IRGP30B120KD-EP?
Additional datasheets, footprints and schematics for IRGP30B120KD-EP are listed on our Part Details page. You can also find images and similar parts to IRGP30B120KD-EP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRGP30B120KD-EP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRGP30B120KD-EP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRGP30B120KD-EP fall under?
The IRGP30B120KD-EP is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRGP30B120KD-EP when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRGP30B120KD-EP you can contact the distributor directly for product support, shipping queries etc.
Is the IRGP30B120KD-EP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRGP30B120KD-EP have stock available?
Authorised distributors including RS, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for IRGP30B120KD-EP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRGP30B120KD-EP often in real-time on the comparison pages.
What if I can't find stock of IRGP30B120KD-EP?
You can fill out our help required form which you can use to request a quote for IRGP30B120KD-EP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.