Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 12A |
---|---|
Collector Emitter Voltage Vces | 1.2kV |
Power Dissipation Pd | 89W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
No. of Pins | 3 |
Operating Temperature Max | 150°C |
MSL | - |
Packaging | Each |
1200V ULTRAFAST 10-30 KHZ COPACK IGBT IN A TO-220AB PACKAGE | Infineon IRGB5B120KDPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRGB5B120KDPBF?
Additional datasheets, footprints and schematics for IRGB5B120KDPBF are listed on our Part Details page. You can also find images and similar parts to IRGB5B120KDPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRGB5B120KDPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRGB5B120KDPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRGB5B120KDPBF fall under?
The IRGB5B120KDPBF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRGB5B120KDPBF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRGB5B120KDPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRGB5B120KDPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRGB5B120KDPBF have stock available?
Authorised distributors including RS Americas and Avnet Silica have stock available or on a lead time for IRGB5B120KDPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRGB5B120KDPBF often in real-time on the comparison pages.
What if I can't find stock of IRGB5B120KDPBF?
You can fill out our help required form which you can use to request a quote for IRGB5B120KDPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.