Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 32A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.55V |
Power Dissipation Pd | 140W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Transistor Polarity | N Channel |
Transistor, Bipolar, N Channel, 600V, To-220Ab | Newark Electronics |
IGBT, SINGLE, 600V, 32A, TO-220AB | Farnell |
Where can I find additional details, specifications and documents for a IRGB4620DPBF?
Additional datasheets, footprints and schematics for IRGB4620DPBF are listed on our Part Details page. You can also find images and similar parts to IRGB4620DPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRGB4620DPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRGB4620DPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRGB4620DPBF fall under?
The IRGB4620DPBF is listed under Semiconductors - Discretes > Transistors > IGBT Arrays & Modules.
Can I view similar or alternative parts?
You can view similar parts to IRGB4620DPBF when available in the IGBT Arrays & Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRGB4620DPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRGB4620DPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRGB4620DPBF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for IRGB4620DPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRGB4620DPBF often in real-time on the comparison pages.
What if I can't find stock of IRGB4620DPBF?
You can fill out our help required form which you can use to request a quote for IRGB4620DPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.