Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 78A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.35V |
Power Dissipation Pd | 370W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ic Continuous a Max | 78A |
Fall Time Max | 40ns |
Fall Time tf | 40ns |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Power Dissipation Max | 370W |
Pulsed Current Icm | 120A |
Rise Time | 28ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
IGBT, 600V, 78A, TO-220 | element14 |
Where can I find additional details, specifications and documents for a IRGB30B60KPBF?
Additional datasheets, footprints and schematics for IRGB30B60KPBF are listed on our Part Details page. You can also find images and similar parts to IRGB30B60KPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRGB30B60KPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRGB30B60KPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRGB30B60KPBF fall under?
The IRGB30B60KPBF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRGB30B60KPBF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRGB30B60KPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRGB30B60KPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRGB30B60KPBF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for IRGB30B60KPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRGB30B60KPBF often in real-time on the comparison pages.
What if I can't find stock of IRGB30B60KPBF?
You can fill out our help required form which you can use to request a quote for IRGB30B60KPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.