Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 40A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.35V |
Power Dissipation Pd | 215W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ic Continuous a Max | 40A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 215W |
Pulsed Current Icm | 80A |
Rise Time | 5ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
IGBT, 600V, 40A, TO-220AB | element14 |
Single Igbt, 600V, 40A | Newark Electronics |
Where can I find additional details, specifications and documents for a IRGB20B60PD1PBF?
Additional datasheets, footprints and schematics for IRGB20B60PD1PBF are listed on our Part Details page. You can also find images and similar parts to IRGB20B60PD1PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRGB20B60PD1PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRGB20B60PD1PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRGB20B60PD1PBF fall under?
The IRGB20B60PD1PBF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRGB20B60PD1PBF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRGB20B60PD1PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRGB20B60PD1PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRGB20B60PD1PBF have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for IRGB20B60PD1PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRGB20B60PD1PBF often in real-time on the comparison pages.
What if I can't find stock of IRGB20B60PD1PBF?
You can fill out our help required form which you can use to request a quote for IRGB20B60PD1PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.