Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 20A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.75V |
Power Dissipation Pd | 125W |
Collector Emitter Voltage V(br)ceo | 430V |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Clamping Voltage | 430V |
Current Ic Continuous a Max | 20A |
Current Temperature | 25°C |
Device Marking | IRGB14C40LPbF |
Fall Time Max | 2.8ns |
Full Power Rating Temperature | 25°C |
Junction Temperature Tj Max | 175°C |
Junction Temperature Tj Min | -40°C |
No. of Transistors | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +175°C |
Power Dissipation Max | 125W |
Rise Time | 2400ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 430V |
IGBT, 430V, 20A, TO-220 | element14 |
Single Igbt, 430V, 20A | Newark Electronics |
Where can I find additional details, specifications and documents for a IRGB14C40LPBF?
Additional datasheets, footprints and schematics for IRGB14C40LPBF are listed on our Part Details page. You can also find images and similar parts to IRGB14C40LPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRGB14C40LPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRGB14C40LPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRGB14C40LPBF fall under?
The IRGB14C40LPBF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRGB14C40LPBF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRGB14C40LPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRGB14C40LPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRGB14C40LPBF have stock available?
Authorised distributors including Micros, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for IRGB14C40LPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRGB14C40LPBF often in real-time on the comparison pages.
What if I can't find stock of IRGB14C40LPBF?
You can fill out our help required form which you can use to request a quote for IRGB14C40LPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.