Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DC Collector Current | 40A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.14V |
Power Dissipation Pd | 78W |
Collector Emitter Voltage V(br)ceo | 330V |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Igbt,n Channel,330V,40A,d2Pak | Newark Electronics |
IGBT,N CH,330V,40A,D2PAK | Farnell |
Where can I find additional details, specifications and documents for a IRG7S313UPBF?
Additional datasheets, footprints and schematics for IRG7S313UPBF are listed on our Part Details page. You can also find images and similar parts to IRG7S313UPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRG7S313UPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRG7S313UPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRG7S313UPBF fall under?
The IRG7S313UPBF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRG7S313UPBF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRG7S313UPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRG7S313UPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IRG7S313UPBF have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for IRG7S313UPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRG7S313UPBF often in real-time on the comparison pages.
What if I can't find stock of IRG7S313UPBF?
You can fill out our help required form which you can use to request a quote for IRG7S313UPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.