Status: | Unknown |
---|---|
Series: | IRG4 Series |
RoHS: | Unknown |
DC Collector Current | 41A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.43V |
Power Dissipation Pd | 160W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | IRG4 Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ic Continuous a Max | 30A |
Current Temperature | 25°C |
Device Marking | IRG4PH40U |
Fall Time Max | 190ns |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 160W |
Pulsed Current Icm | 120A |
Rise Time | 18ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 1.2kV |
IGBT, 1200V, 30A, TO-247AC | element14 |
Where can I find additional details, specifications and documents for a IRG4PH40UPBF?
Additional datasheets, footprints and schematics for IRG4PH40UPBF are listed on our Part Details page. You can also find images and similar parts to IRG4PH40UPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRG4PH40UPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRG4PH40UPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRG4PH40UPBF fall under?
The IRG4PH40UPBF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRG4PH40UPBF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRG4PH40UPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRG4PH40UPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRG4PH40UPBF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for IRG4PH40UPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRG4PH40UPBF often in real-time on the comparison pages.
What if I can't find stock of IRG4PH40UPBF?
You can fill out our help required form which you can use to request a quote for IRG4PH40UPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.