Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 70A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.62V |
Power Dissipation Pd | 200W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IRG4PC50SPBF, IGBT Transistor, 70 A 600 V, 3-Pin TO-247AC | Infineon IRG4PC50SPBF | RS Americas |
IGBT, SINGLE, 600V, 70A, TO-247AC | element14 |
600V 70A 200W TO247AC | Schukat Electronic |
Where can I find additional details, specifications and documents for a IRG4PC50SPBF?
Additional datasheets, footprints and schematics for IRG4PC50SPBF are listed on our Part Details page. You can also find images and similar parts to IRG4PC50SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRG4PC50SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRG4PC50SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRG4PC50SPBF fall under?
The IRG4PC50SPBF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRG4PC50SPBF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRG4PC50SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRG4PC50SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRG4PC50SPBF have stock available?
Authorised distributors including RS Americas, element14, Schukat Electronic and Farnell have stock available or on a lead time for IRG4PC50SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRG4PC50SPBF often in real-time on the comparison pages.
What if I can't find stock of IRG4PC50SPBF?
You can fill out our help required form which you can use to request a quote for IRG4PC50SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.