Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
DC Collector Current | 35A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.2V |
Power Dissipation Pd | 150W |
Collector Emitter Voltage V(br)ceo | 600V |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a IRG4MC50F.?
Additional datasheets, footprints and schematics for IRG4MC50F. are listed on our Part Details page. You can also find images and similar parts to IRG4MC50F. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRG4MC50F. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRG4MC50F. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRG4MC50F. fall under?
The IRG4MC50F. is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRG4MC50F. when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRG4MC50F. you can contact the distributor directly for product support, shipping queries etc.
Is the IRG4MC50F. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRG4MC50F. have stock available?
There is no stock from authorised distributors for IRG4MC50F..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRG4MC50F. often in real-time on the comparison pages.
What if I can't find stock of IRG4MC50F.?
You can fill out our help required form which you can use to request a quote for IRG4MC50F. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.