Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 40A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.5V |
Power Dissipation Pd | 160W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Current Ic Continuous a Max | 40A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 160W |
Pulsed Current Icm | 160A |
Rise Time | 23ns |
Termination Type | Surface Mount Device |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
600V WARP 60-150 KHZ DISCRETE IGBT IN A D2PAK PACKAGE | Infineon IRG4BC40W-SPBF | RS Americas |
IGBT, D2-PAK | element14 |
Where can I find additional details, specifications and documents for a IRG4BC40W-SPBF?
Additional datasheets, footprints and schematics for IRG4BC40W-SPBF are listed on our Part Details page. You can also find images and similar parts to IRG4BC40W-SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRG4BC40W-SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRG4BC40W-SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRG4BC40W-SPBF fall under?
The IRG4BC40W-SPBF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRG4BC40W-SPBF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRG4BC40W-SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRG4BC40W-SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRG4BC40W-SPBF have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for IRG4BC40W-SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRG4BC40W-SPBF often in real-time on the comparison pages.
What if I can't find stock of IRG4BC40W-SPBF?
You can fill out our help required form which you can use to request a quote for IRG4BC40W-SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.