Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DC Collector Current | 13A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.55V |
Power Dissipation Pd | 60W |
Collector Emitter Voltage V(br)ceo | 600V |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Single Igbt, 600V, 13A | Newark Electronics |
IGBT, 600V, 13A, TO-220 | Farnell |
Where can I find additional details, specifications and documents for a IRG4BC20WPBF?
Additional datasheets, footprints and schematics for IRG4BC20WPBF are listed on our Part Details page. You can also find images and similar parts to IRG4BC20WPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRG4BC20WPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRG4BC20WPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRG4BC20WPBF fall under?
The IRG4BC20WPBF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRG4BC20WPBF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRG4BC20WPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRG4BC20WPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IRG4BC20WPBF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for IRG4BC20WPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRG4BC20WPBF often in real-time on the comparison pages.
What if I can't find stock of IRG4BC20WPBF?
You can fill out our help required form which you can use to request a quote for IRG4BC20WPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.