Status: | Unknown |
---|---|
Series: | IRG4 Series |
RoHS: | Unknown |
DC Collector Current | 13A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.4V |
Power Dissipation Pd | 60W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | IRG4 Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ic Continuous a Max | 13A |
Current Temperature | 25°C |
Fall Time Max | 120ns |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 60W |
Pulsed Current Icm | 52A |
Rise Time | 13ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
IGBT, 600V, 13A, TO-220 | element14 |
Single Igbt, 600V, 13A | Newark Electronics |
Where can I find additional details, specifications and documents for a IRG4BC20UPBF?
Additional datasheets, footprints and schematics for IRG4BC20UPBF are listed on our Part Details page. You can also find images and similar parts to IRG4BC20UPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRG4BC20UPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRG4BC20UPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRG4BC20UPBF fall under?
The IRG4BC20UPBF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRG4BC20UPBF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRG4BC20UPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRG4BC20UPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRG4BC20UPBF have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for IRG4BC20UPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRG4BC20UPBF often in real-time on the comparison pages.
What if I can't find stock of IRG4BC20UPBF?
You can fill out our help required form which you can use to request a quote for IRG4BC20UPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.