| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.18
| Distributor | Stock | ||
|---|---|---|---|
|
Future Electronics
from US$0.18
|
37,900
in stock
|
Buy Now |
|
Avnet America
from US$0.24
|
4,116
in stock
|
Buy Now |
|
element14
from US$0.23
|
1,480
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.28
|
1,270
in stock
|
Buy Now |
|
Farnell
from US$0.28
|
1,237
in stock
|
Buy Now |
|
TME
from US$0.25
|
648
in stock
|
Buy Now |
|
Conrad
from US$0.73
|
424
in stock
|
Buy Now |
|
Rochester Electronics
from US$0.19
|
418
in stock
|
Buy Now |
|
Chip One Stop
from US$0.24
|
287
in stock
|
Buy Now |
|
RS
from US$0.37
|
16
in stock
|
Buy Now |
|
Rutronik
from US$0.21
|
0
in stock
|
Buy Now |
|
Newark Electronics
from US$0.42
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.56
|
0
in stock
|
Buy Now |
|
Buerklin
from US$0.34
|
0
in stock
|
Buy Now |
| Buy Now |
| Transistor Polarity | N Channel |
|---|---|
| Continuous Drain Current Id | 17A |
| Drain Source Voltage Vds | 55V |
| On Resistance Rds(on) | 0.07ohm |
| Rds(on) Test Voltage Vgs | 10V |
| Threshold Voltage Vgs | 4V |
| Power Dissipation Pd | 45W |
| Transistor Case Style | TO-220AB |
| No. of Pins | 3Pins |
| Operating Temperature Max | 175°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Current Id Max | 17A |
| Current Temperature | 25°C |
| Full Power Rating Temperature | 25°C |
| Junction to Case Thermal Resistance A | 3.3°C/W |
| Lead Spacing | 2.54mm |
| No. of Transistors | 1 |
| Operating Temperature Min | -55°C |
| Operating Temperature Range | -55°C to +175°C |
| Pin Format | 1 g |
| Pulse Current Idm | 68A |
| Termination Type | Through Hole |
| Voltage Vds Typ | 55V |
| Voltage Vgs Max | 4V |
| Voltage Vgs Rds on Measurement | 10V |
| Single N-Channel 55 V 0.07 Ohm 20 nC HEXFET® Power Mosfet - TO-220-3 | Future Electronics |
| Power MOSFET, N Channel, 55 V, 17 A, 0.07 ohm, TO-220AB, Through Hole | Avnet America |
| MOSFET, N, 55V, 17A, TO-220 | element14 |
| N-Ch 55V 17A 45W 0,07R TO220AB | Schukat Electronic |
| Transistor: N-MOSFET | TME |
| Infineon Technologies IRFZ24NPBF MOSFET 1 N-Kanal 45 W TO-220 | Conrad |
| MOSFET N-Channel 55V 17A TO220AB | RS |
| MOSFET 55V 17A | Rutronik |
| Channel Type:N Channel | Newark Electronics |
| MOSFET, POWER, N-CH, VDSS 55V, RDS(ON) 0.07OHM, ID 17A, TO-220AB, PD 45W, VGS +/-20V | RS Americas |
| Infineon Technologies N-Kanal HEXFET Power MOSFET, 55 V, 17 A, TO-220, IRFZ24NPBF | Buerklin |
Where can I find additional details, specifications and documents for a IRFZ24NPBF?
Additional datasheets, footprints and schematics for IRFZ24NPBF are listed on our Part Details page. You can also find images and similar parts to IRFZ24NPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFZ24NPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFZ24NPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFZ24NPBF fall under?
The IRFZ24NPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFZ24NPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFZ24NPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFZ24NPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFZ24NPBF have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Schukat Electronic and Farnell have stock available or on a lead time for IRFZ24NPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFZ24NPBF often in real-time on the comparison pages.
What if I can't find stock of IRFZ24NPBF?
You can fill out our help required form which you can use to request a quote for IRFZ24NPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.