Status: | Unknown |
---|---|
Series: | IRFR014, IRFU014, SiHFR014, SiHFU014 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.49
|
2,518
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
3,525
in stock
|
Buy Now | |
element14
from US$0.53
|
3,525
in stock
|
Buy Now | |
Farnell
from US$0.56
|
3,525
in stock
|
Buy Now | |
RS
from US$0.71
|
2,940
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
Schukat Electronic
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now |
Dynamic dV/dt rating |
Surface-mount (IRFR014, SiHFR014) |
Straight lead (IRFU014, SiHFU014) |
Datasheet |
---|
IRFR014, IRFU014, SiHFR014, SiHFU014 |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Device Orientation |
Tape Information |
Reel Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Mosfet Transistor, N Channel, 8.4 A, 60 V, 200 Mohm, 10 V, 4 V Rohs Compliant: Yes |Vishay IRFU014PBF | Newark Electronics |
MOSFET, N, 60V, 7.7A, I-PAK | element14 |
N channel Mosfet | RS |
Single N-Channel 60 V 0.2 Ohms Through Hole Power Mosfet - IPAK (TO-251) | Future Electronics |
Trans MOSFET N-CH 60V 7.7A 3-Pin(3+Tab) IPAK | EBV Elektronik |
IRFU014PBF N-channel MOSFET Transistor, 7.7 A, 60 V, 3-Pin IPAK | Siliconix / Vishay IRFU014PBF | RS Americas |
N-Ch 60V 7,7A 25W 0,2R TO251AA | Schukat Electronic |
N-CH SINGLE 60V TO251 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFU014PBF?
Additional datasheets, footprints and schematics for IRFU014PBF are listed on our Part Details page. You can also find images and similar parts to IRFU014PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFU014PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFU014PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFU014PBF fall under?
The IRFU014PBF is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFU014PBF when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFU014PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFU014PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IRFU014PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for IRFU014PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFU014PBF often in real-time on the comparison pages.
What if I can't find stock of IRFU014PBF?
You can fill out our help required form which you can use to request a quote for IRFU014PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.