Status: | Unknown |
---|---|
Series: | IRFR430A, IRFU430A, SiHFR430A, SiHFU430A |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
2,943
in stock
|
Buy Now | |
Future Electronics
from US$1.06
|
12,000
in stock
|
Buy Now | |
element14
from US$0.84
|
2,943
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
1,378
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
923
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
923
in stock
|
Buy Now | |
EBV Elektronik
-
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
-
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
TTI Europe
from US$0.41
|
-
|
Buy Now |
Low gate charge Qg results in simple drive requirement |
Improved gate, avalanche, and dynamic dV/dt ruggedness |
Fully characterized capacitance and avalanche voltage and current |
Application Notes |
---|
Device Application Note AN1005 |
Datasheet |
---|
IRFR430A, IRFU430A, SiHFR430A, SiHFU430A |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Device Orientation |
Tape Information |
Reel Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
IRFR430A Series 500 V 5 A Surface Mount Power Mosfet - DPAK (TO-252) | Future Electronics |
MOSFET, N, 500V, 5A, D-PAK | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
VISHAY SEMICONDUCTOR IRFR430APBF | Rapid Electronics |
Trans MOSFET N-CH 500V 5A 3-Pin(2+Tab) DPAK | EBV Elektronik |
N Channel Mosfet, 500V, 5A, D-Pak | Newark Electronics |
N-CH SINGLE 500V TO252 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 1.7ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 110W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Current Id Max | 5A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Where can I find additional details, specifications and documents for a IRFR430APBF?
Additional datasheets, footprints and schematics for IRFR430APBF are listed on our Part Details page. You can also find images and similar parts to IRFR430APBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFR430APBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFR430APBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFR430APBF fall under?
The IRFR430APBF is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFR430APBF when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFR430APBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFR430APBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IRFR430APBF have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for IRFR430APBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFR430APBF often in real-time on the comparison pages.
What if I can't find stock of IRFR430APBF?
You can fill out our help required form which you can use to request a quote for IRFR430APBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.