Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
723
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
4,200
in stock
|
Buy Now | |
RS
from US$0.39
|
1,665
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
723
in stock
|
Buy Now | |
element14
from US$0.54
|
723
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
312
in stock
|
Buy Now | |
Rutronik
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.8A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.8ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 42W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Alternate Case Style | D-PAK |
Current Id Max | 4.8A |
Current Temperature | 25°C |
External Depth | 10.5mm |
External Length / Height | 2.55mm |
External Width | 6.8mm |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 3°C/W |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 19A |
SMD Marking | IRFR220 |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 200V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Single N-Channel 200 V 0.8 Ohms Surface Mount Power Mosfet - TO-252 | Future Electronics |
N channel Mosfet | RS |
Mosfet, N, 200V, 4.8A, D-Pak | Newark Electronics |
MOSFET, N, 200V, 4.8A, D-PAK | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-CH 200V 4,8A 80mOhm TO252 | Rutronik |
Trans MOSFET N-CH 200V 4.8A 3-Pin(2+Tab) DPAK | Avnet America |
MOSFET, Power, N-Ch, VDSS 200V, RDS(ON) 0.8Ohm, ID 4.8A, TO-252AA, PD 42W, VGS +/-20V | Vishay PCS IRFR220PBF | RS Americas |
N-CH SINGLE 200V TO252 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFR220PBF?
Additional datasheets, footprints and schematics for IRFR220PBF are listed on our Part Details page. You can also find images and similar parts to IRFR220PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFR220PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFR220PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFR220PBF fall under?
The IRFR220PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFR220PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFR220PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFR220PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFR220PBF have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for IRFR220PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFR220PBF often in real-time on the comparison pages.
What if I can't find stock of IRFR220PBF?
You can fill out our help required form which you can use to request a quote for IRFR220PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.