Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
2,891
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
98,000
in stock
|
Buy Now | |
Rutronik
from US$0.27
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
5,943
in stock
|
Buy Now | |
Schukat Electronic
from US$0.29
|
5,750
in stock
|
Buy Now | |
element14
from US$0.43
|
2,091
in stock
|
Buy Now | |
Distrelec
from US$0.69
|
1,983
in stock
|
Buy Now | |
RS
from US$0.64
|
1,485
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
1,238
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
949
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.6ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 43W |
Transistor Case Style | TO-252AA |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single N-Channel 200 V 600 mOhm 15 nC HEXFET« Power Mosfet - TO-252AA | Future Electronics |
N-CH 200V 5A 600mOhm TO252 | Rutronik |
N-Ch 200V 5A 43W 0,6R TO252AA | Schukat Electronic |
MOSFET, N CH, 200V, 5A, TO-252AA-3 | Farnell |
Infineon MOSFET, N-Channel, 200V, 5A, TO-252 | Distrelec |
INFINEON MOSFET IRFR220NTRPBF | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet Transistor, N Channel, 5 A, 200 V, 0.6 Ohm, 10 V, 4 V Rohs Compliant: Yes |Infineon IRFR220NTRPBF | Newark Electronics |
Trans MOSFET N-CH 200V 5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a IRFR220NTRPBF?
Additional datasheets, footprints and schematics for IRFR220NTRPBF are listed on our Part Details page. You can also find images and similar parts to IRFR220NTRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFR220NTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFR220NTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFR220NTRPBF fall under?
The IRFR220NTRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFR220NTRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFR220NTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFR220NTRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFR220NTRPBF have stock available?
Authorised distributors including Future Electronics, Rutronik, Chip One Stop, Schukat Electronic and Farnell have stock available or on a lead time for IRFR220NTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFR220NTRPBF often in real-time on the comparison pages.
What if I can't find stock of IRFR220NTRPBF?
You can fill out our help required form which you can use to request a quote for IRFR220NTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.