Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
2,979
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
3,000
in stock
|
Buy Now | |
RS
from US$0.53
|
2,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
2,979
in stock
|
Buy Now | |
element14
from US$0.57
|
2,979
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
2,132
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
1,665
in stock
|
Buy Now | |
EBV Elektronik
-
|
75
in stock
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 7.7A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.27ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Trans MOSFET N-CH 100V 7.7A 3-Pin(2+Tab) DPAK | Avnet America |
N channel Mosfet | RS |
Mosfet, N-Ch, 100V, 7.7A, To-252 Rohs Compliant: Yes |Vishay IRFR120PBF | Newark Electronics |
MOSFET, N-CH, 100V, 7.7A, TO-252 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Single N-Channel 100 V 0.27 Ohms Surface Mount Power Mosfet - TO-252 | Future Electronics |
IRFR120PBF N-channel MOSFET Transistor, 7.7 A, 100 V, 3-Pin DPAK | Siliconix / Vishay IRFR120PBF | RS Americas |
N-CH SINGLE 100V TO252 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFR120PBF?
Additional datasheets, footprints and schematics for IRFR120PBF are listed on our Part Details page. You can also find images and similar parts to IRFR120PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFR120PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFR120PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFR120PBF fall under?
The IRFR120PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFR120PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFR120PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFR120PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFR120PBF have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for IRFR120PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFR120PBF often in real-time on the comparison pages.
What if I can't find stock of IRFR120PBF?
You can fill out our help required form which you can use to request a quote for IRFR120PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.