Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
1,573
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
4,650
in stock
|
Buy Now | |
RS
from US$0.86
|
2,970
in stock
|
Buy Now | |
element14
from US$0.66
|
1,573
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
1,031
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
270
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,625
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.42
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 60V |
Continuous Drain Current Id | 14A |
On Resistance Rds(on) | 0.1ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 10V |
RoHS Compliant | No |
Single N-Channel 60 V 0.1 Ohms Surface Mount Power Mosfet - TO-252 | Future Electronics |
N channel Mosfet | RS |
MOSFET, N, 60V, 14A, D-PAK | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 60V 14A 3-Pin(2+Tab) DPAK | EBV Elektronik |
N-CH SINGLE 60V TO252 | TTI Europe |
N Channel Mosfet, 60V, 14A, D-Pak | Newark Electronics |
Where can I find additional details, specifications and documents for a IRFR024PBF.?
Additional datasheets, footprints and schematics for IRFR024PBF. are listed on our Part Details page. You can also find images and similar parts to IRFR024PBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFR024PBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFR024PBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFR024PBF. fall under?
The IRFR024PBF. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFR024PBF. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFR024PBF. you can contact the distributor directly for product support, shipping queries etc.
Is the IRFR024PBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFR024PBF. have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for IRFR024PBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFR024PBF. often in real-time on the comparison pages.
What if I can't find stock of IRFR024PBF.?
You can fill out our help required form which you can use to request a quote for IRFR024PBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.