Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.79
|
559
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.28
|
690
in stock
|
Buy Now | |
Avnet America
from US$2.52
|
503
in stock
|
Buy Now | |
TTI Europe
from US$2.30
|
500
in stock
|
Buy Now | |
CoreStaff
from US$4.60
|
500
in stock
|
Buy Now | |
element14
from US$3.57
|
495
in stock
|
Buy Now | |
Farnell
from US$3.40
|
495
in stock
|
Buy Now | |
Future Electronics
from US$2.48
|
270
in stock
|
Buy Now | |
Schukat Electronic
from US$2.20
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$3.97
|
194
in stock
|
Buy Now | |
Conrad
from US$5.34
|
24
in stock
|
Buy Now | |
RS Americas
from US$4.62
|
7
in stock
|
Buy Now | |
Distrelec
from US$2.49
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 38A |
Drain Source Voltage Vds | 250V |
On Resistance Rds(on) | 0.075ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 280W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 38A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 0.45°C/W |
Lead Spacing | 5.45mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 150A |
Termination Type | Through Hole |
Voltage Vds Typ | 250V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 250V 38A TO247AC | RS |
Trans MOSFET N-CH 250V 38A 3-Pin(3+Tab) TO-247AC | Avnet America |
N-CH SINGLE 250V TO-247 | TTI Europe |
MOSFET, N, 250V, 38A, TO-247AC | element14 |
Single N-Channel 250 V 0.075 Ohms Flange Mount Power Mosfet - TO-247AC | Future Electronics |
N-Ch 250V 38A 280W 0,075R TO247AC | Schukat Electronic |
N Channel Mosfet, 250V, 38A, To-247 | Newark Electronics |
C(ISS): 5400 pF | Conrad |
MOSFET, Power, N-Ch, VDSS 250V, RDS(ON) 0.075Ohm, ID 38A, TO-247AC, PD 280W, VGS +/-20V | Vishay PCS IRFP264PBF | RS Americas |
Vishay MOSFET, N-Channel, 250V, TO-247 | Distrelec |
Where can I find additional details, specifications and documents for a IRFP264PBF?
Additional datasheets, footprints and schematics for IRFP264PBF are listed on our Part Details page. You can also find images and similar parts to IRFP264PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFP264PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFP264PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFP264PBF fall under?
The IRFP264PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFP264PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFP264PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFP264PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFP264PBF have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Avnet America, TTI Europe and CoreStaff have stock available or on a lead time for IRFP264PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFP264PBF often in real-time on the comparison pages.
What if I can't find stock of IRFP264PBF?
You can fill out our help required form which you can use to request a quote for IRFP264PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.