Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.61
|
28
in stock
|
Buy Now | |
element14
from US$1.87
|
988
in stock
|
Buy Now | |
Farnell
from US$1.76
|
988
in stock
|
Buy Now | |
Conrad
from US$3.16
|
23
in stock
|
Buy Now | |
Future Electronics
from US$1.62
|
-
|
Buy Now | |
Avnet America
from US$1.74
|
-
|
Buy Now | |
TTI Europe
from US$1.35
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5.5A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.75ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 60W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 5.5A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 2.1°C/W |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 37A |
Termination Type | Through Hole |
Voltage Vds | 600V |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
MOSFET, N, 600V, 5.5A, TO-220FP | element14 |
MOSFET N-Channel 600V 5.5A TO220FP | RS |
C(ISS): 1400 pF | Conrad |
Single N-Channel 600 V 0.75 Ohms Flange Mount Power Mosfet - TO-220FP | Future Electronics |
Trans MOSFET N-CH 600V 5.5A 3-Pin(3+Tab) TO-220 Full-Pak | Avnet America |
N-CH SINGLE 600V TO220 | TTI Europe |
N Channel Mosfet, 600V, 5.5A, To-220Fp | Newark Electronics |
Where can I find additional details, specifications and documents for a IRFIB6N60APBF?
Additional datasheets, footprints and schematics for IRFIB6N60APBF are listed on our Part Details page. You can also find images and similar parts to IRFIB6N60APBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFIB6N60APBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFIB6N60APBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFIB6N60APBF fall under?
The IRFIB6N60APBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFIB6N60APBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFIB6N60APBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFIB6N60APBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFIB6N60APBF have stock available?
Authorised distributors including element14, Farnell, RS, Conrad and Future Electronics have stock available or on a lead time for IRFIB6N60APBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFIB6N60APBF often in real-time on the comparison pages.
What if I can't find stock of IRFIB6N60APBF?
You can fill out our help required form which you can use to request a quote for IRFIB6N60APBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.