Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.03
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.39
|
47
in stock
|
Buy Now | |
element14
from US$1.81
|
47
in stock
|
Buy Now | |
Farnell
from US$1.69
|
47
in stock
|
Buy Now | |
Chip One Stop
from US$1.28
|
31
in stock
|
Buy Now | |
Future Electronics
from US$1.66
|
-
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now | |
RS Americas
from US$2.82
|
-
|
Buy Now | |
Avnet Asia
from US$1.22
|
-
|
Buy Now | |
TTI Europe
from US$1.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 13A |
Drain Source Voltage Vds | -100V |
On Resistance Rds(on) | 0.2ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 42W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | -11A |
Junction to Case Thermal Resistance A | 3.6°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 44A |
Voltage Vds Typ | -100V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | -10V |
Mosfet Transistor, P Channel, 13 A, 100 V, 200 Mohm, -10 V, -4 V Rohs Compliant: Yes |Vishay IRFI9540GPBF | Newark Electronics |
MOSFET, P, -100V, -13A, TO-220FP | element14 |
P channel | RS |
IRFI9540G Series P-Channel 100 V 200 mOhm 48 W Power Mosfet - TO-220-3 | Future Electronics |
Trans MOSFET P-CH 100V 11A 3-Pin(3+Tab) TO-220 Full-Pak | Avnet America |
MOSFET, Power, P-Ch, VDSS -100V, RDS(ON) 0.2Ohm, ID -11A, TO-220 Full-Pak, PD 48W | Vishay PCS IRFI9540GPBF | RS Americas |
P-CH SINGLE -100V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFI9540GPBF?
Additional datasheets, footprints and schematics for IRFI9540GPBF are listed on our Part Details page. You can also find images and similar parts to IRFI9540GPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFI9540GPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFI9540GPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFI9540GPBF fall under?
The IRFI9540GPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFI9540GPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFI9540GPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFI9540GPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFI9540GPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for IRFI9540GPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFI9540GPBF often in real-time on the comparison pages.
What if I can't find stock of IRFI9540GPBF?
You can fill out our help required form which you can use to request a quote for IRFI9540GPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.