Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.35
|
356
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.93
|
416
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
356
in stock
|
Buy Now | |
element14
from US$1.42
|
356
in stock
|
Buy Now | |
Future Electronics
from US$1.36
|
-
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
TTI Europe
from US$0.97
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.5A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.85ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
MSL | - |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N-Ch, 500V, 4.5A, To-220Fp Rohs Compliant: Yes |Vishay IRFI840GLCPBF | Newark Electronics |
MOSFET, N-CH, 500V, 4.5A, TO-220FP | element14 |
Single N-Channel 500 V 0.85 Ohms Flange Mount Power Mosfet - TO-220FP | Future Electronics |
Trans MOSFET N-CH 500V 4.5A 3-Pin(3+Tab) TO-220 Full-Pak | Avnet America |
N-CH SINGLE 500V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFI840GLCPBF?
Additional datasheets, footprints and schematics for IRFI840GLCPBF are listed on our Part Details page. You can also find images and similar parts to IRFI840GLCPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFI840GLCPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFI840GLCPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFI840GLCPBF fall under?
The IRFI840GLCPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFI840GLCPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFI840GLCPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFI840GLCPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFI840GLCPBF have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for IRFI840GLCPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFI840GLCPBF often in real-time on the comparison pages.
What if I can't find stock of IRFI840GLCPBF?
You can fill out our help required form which you can use to request a quote for IRFI840GLCPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.