Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.20
|
66
in stock
|
Buy Now | |
Rapid Electronics
from US$1.44
|
709
in stock
|
Buy Now | |
Chip One Stop
from US$1.43
|
709
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
566
in stock
|
Buy Now | |
element14
from US$0.86
|
566
in stock
|
Buy Now | |
Farnell
from US$0.75
|
566
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.66
|
498
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,200
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
Distrelec
from US$0.83
|
-
|
Buy Now | |
TTI Europe
from US$0.68
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3.1A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 1.5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 32W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 3.1A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Isolation Voltage | 2.5kV |
Junction to Case Thermal Resistance A | 3.6°C/W |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Pulse Current Idm | 12A |
Termination Type | Through Hole |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
VISHAY SEMICONDUCTOR IRFI830GPBF | Rapid Electronics |
Mosfet Transistor, N Channel, 3.1 A, 500 V, 1.5 Ohm, 10 V, 4 V Rohs Compliant: Yes |Vishay IRFI830GPBF | Newark Electronics |
MOSFET, N, 500V, 3.1A, TO-220FP | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N channel | RS |
Trans MOSFET N-CH 500V 3.1A 3-Pin(3+Tab) TO-220 Full-Pak | EBV Elektronik |
Vishay MOSFET, N-Channel, 500V, 12A, TO-220FP | Distrelec |
N-CH SINGLE 500V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFI830GPBF?
Additional datasheets, footprints and schematics for IRFI830GPBF are listed on our Part Details page. You can also find images and similar parts to IRFI830GPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFI830GPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFI830GPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFI830GPBF fall under?
The IRFI830GPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFI830GPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFI830GPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFI830GPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFI830GPBF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for IRFI830GPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFI830GPBF often in real-time on the comparison pages.
What if I can't find stock of IRFI830GPBF?
You can fill out our help required form which you can use to request a quote for IRFI830GPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.