Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.36
|
No stock
|
Buy Now | |
element14
from US$1.20
|
1,974
in stock
|
Buy Now | |
Farnell
from US$1.04
|
1,974
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
1,530
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
1,530
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
234
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
17
in stock
|
Buy Now | |
EBV Elektronik
-
|
700
in stock
|
Buy Now | |
Future Electronics
from US$1.13
|
-
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now | |
TTI Europe
from US$0.55
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -560mA |
Drain Source Voltage Vds | -200V |
On Resistance Rds(on) | 1.5ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
MOSFET, P-CH, 200V, 0.56A, HVMDIP | element14 |
VISHAY SEMICONDUCTOR IRFD9220PBF | Rapid Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P Channel Mosfet, -200V, 560Ma Hd-1 | Newark Electronics |
Trans MOSFET P-CH 200V 0.56A 4-Pin HVMDIP | EBV Elektronik |
P channel | RS |
P Chan -200V, 0.56A, 1.5 Ohms, 4-Pin HVMDIP | Future Electronics |
MOSFET, Power, P-Ch, VDSS -200V, RDS(ON) 1.5 Ohms, ID -0.56A, HD-1,PD 1W, VGS +/-20V | Vishay PCS IRFD9220PBF | RS Americas |
P-CH SINGLE -200V HEXDIP | TTI Europe |
Where can I find additional details, specifications and documents for a IRFD9220PBF?
Additional datasheets, footprints and schematics for IRFD9220PBF are listed on our Part Details page. You can also find images and similar parts to IRFD9220PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFD9220PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFD9220PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFD9220PBF fall under?
The IRFD9220PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFD9220PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFD9220PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFD9220PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFD9220PBF have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for IRFD9220PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFD9220PBF often in real-time on the comparison pages.
What if I can't find stock of IRFD9220PBF?
You can fill out our help required form which you can use to request a quote for IRFD9220PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.