Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
458
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
18,520
in stock
|
Buy Now | |
element14
from US$0.56
|
5,513
in stock
|
Buy Now | |
Farnell
from US$0.53
|
5,224
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
2,840
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
2,768
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
2,500
in stock
|
Buy Now | |
CoreStaff
from US$0.71
|
2,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.34
|
2,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
2,083
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
1,238
in stock
|
Buy Now | |
Electro Enterprises
from US$0.91
|
36
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,700
in stock
|
Buy Now | |
Avnet Asia
from US$0.74
|
-
|
Buy Now | |
Distrelec
from US$0.64
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.3A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.27ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 1.3W |
Transistor Case Style | DIP |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 1.3A |
Current Temperature | 25°C |
Device Marking | IRFD120PBF |
Full Power Rating Temperature | 25°C |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 10.4A |
Row Pitch | 7.62mm |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Single N-Channel 100 V 0.27 Ohms Through Hole Power Mosfet - HVMDIP-4 | Future Electronics |
MOSFET, N, DIL | element14 |
Trans MOSFET N-CH 100V 1.3A 4-Pin HVMDIP | Avnet America |
N Channel Mosfet, 100V, 1.3A, Hvmdip4 | Newark Electronics |
N-CH SINGLE 100V HEXDIP | TTI Europe |
N-Ch 100V 1,3A 1,3W 0,27R DIP4 | Schukat Electronic |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, Power, N-Ch, VDSS 100V, RDS(ON) 0.27Ohm, ID 1.3A, HD-1,PD 1.3W, VGS+/-20V,-55C | Vishay PCS IRFD120PBF | RS Americas |
MOSFET N-Channel 100V 1.3A HVMDIP4 | RS |
Vishay MOSFET, N-Channel, 100V, 1.3A, HVMDIP-4 | Distrelec |
Where can I find additional details, specifications and documents for a IRFD120PBF?
Additional datasheets, footprints and schematics for IRFD120PBF are listed on our Part Details page. You can also find images and similar parts to IRFD120PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFD120PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFD120PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFD120PBF fall under?
The IRFD120PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFD120PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFD120PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFD120PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFD120PBF have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for IRFD120PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFD120PBF often in real-time on the comparison pages.
What if I can't find stock of IRFD120PBF?
You can fill out our help required form which you can use to request a quote for IRFD120PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.