Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
962
in stock
|
Buy Now | |
element14
from US$0.52
|
4,192
in stock
|
Buy Now | |
Farnell
from US$0.51
|
4,192
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
1,531
in stock
|
Buy Now | |
Schukat Electronic
from US$0.33
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
230
in stock
|
Buy Now | |
Conrad
from US$1.27
|
114
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
-
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.7A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 1.3W |
Transistor Case Style | DIP |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 1.7A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 14A |
Row Pitch | 7.62mm |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET, N, DIL | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 60V 1.7A HVMDIP4 | RS |
N-Ch 60V 1,7A 1,3W 0,2R DIP4 | Schukat Electronic |
C(ISS): 310 pF | Conrad |
Trans MOSFET N-CH 60V 1.7A 4-Pin HVMDIP | EBV Elektronik |
N Channel Mosfet, 60V, 1.7A, Hd-1 | Newark Electronics |
Single N-Channel 60 V 0.2 Ohms Through Hole Power Mosfet - HVMDIP-4 | Future Electronics |
IRFD014PBF N-channel MOSFET Transistor, 1.7 A, 60 V, 4-Pin HVMDIP | Siliconix / Vishay IRFD014PBF | RS Americas |
N-CH SINGLE 60V HEXDIP | TTI Europe |
Where can I find additional details, specifications and documents for a IRFD014PBF?
Additional datasheets, footprints and schematics for IRFD014PBF are listed on our Part Details page. You can also find images and similar parts to IRFD014PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFD014PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFD014PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFD014PBF fall under?
The IRFD014PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFD014PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFD014PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFD014PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFD014PBF have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Schukat Electronic have stock available or on a lead time for IRFD014PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFD014PBF often in real-time on the comparison pages.
What if I can't find stock of IRFD014PBF?
You can fill out our help required form which you can use to request a quote for IRFD014PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.