Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.22
|
2,066
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
26,753
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
3,265
in stock
|
Buy Now | |
Distrelec
from US$1.96
|
2,812
in stock
|
Buy Now | |
TTI Europe
from US$0.66
|
1,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
1,140
in stock
|
Buy Now | |
CoreStaff
from US$1.53
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.37
|
957
in stock
|
Buy Now | |
RS Americas
from US$1.50
|
880
in stock
|
Buy Now | |
Schukat Electronic
from US$0.62
|
400
in stock
|
Buy Now | |
Conrad
from US$1.70
|
218
in stock
|
Buy Now | |
element14
from US$1.14
|
46
in stock
|
Buy Now | |
Farnell
from US$1.08
|
46
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,100
in stock
|
Buy Now | |
Rutronik
from US$0.59
|
-
|
Buy Now | |
Avnet Asia
from US$0.85
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3.1A |
Drain Source Voltage Vds | 1kV |
On Resistance Rds(on) | 5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 3.1A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 1°C/W |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 12A |
Termination Type | Through Hole |
Voltage Vds Typ | 1kV |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Trans MOSFET N-CH 1KV 3.1A 3-Pin (3+Tab) TO-220AB | Avnet America |
Single N-Channel 1000 V 5 Ohms Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
Vishay MOSFET, N-Channel, 1kV, 3.1A, TO-220AB | Distrelec |
MOSFET N-Channel 1KV 3.1A TO220AB | RS |
N-CH SINGLE 1KV TO-220 | TTI Europe |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N Channel Mosfet, 1Kv, 3.1A, To-220 | Newark Electronics |
MOSFET, Power, N-Ch, VDSS 1000V, RDS(ON) 5 Ohms, ID 3.1A, TO-220AB, PD 125W, VGS +/-20V | Vishay PCS IRFBG30PBF | RS Americas |
N-Ch 1000V 3,1A 125W 5R TO220AB | Schukat Electronic |
C(ISS): 980 pF | Conrad |
MOSFET, N, 1000V, 3.1A, TO-220 | element14 |
N-CH 1000V 3A 5Ohm TO220-3 THT | Rutronik |
Where can I find additional details, specifications and documents for a IRFBG30PBF?
Additional datasheets, footprints and schematics for IRFBG30PBF are listed on our Part Details page. You can also find images and similar parts to IRFBG30PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFBG30PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFBG30PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFBG30PBF fall under?
The IRFBG30PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFBG30PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFBG30PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFBG30PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFBG30PBF have stock available?
Authorised distributors including Avnet America, Future Electronics, Distrelec, RS and TTI Europe have stock available or on a lead time for IRFBG30PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFBG30PBF often in real-time on the comparison pages.
What if I can't find stock of IRFBG30PBF?
You can fill out our help required form which you can use to request a quote for IRFBG30PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.