Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.14
|
887
in stock
|
Buy Now | |
Future Electronics
from US$0.69
|
6,000
in stock
|
Buy Now | |
element14
from US$0.95
|
2,541
in stock
|
Buy Now | |
Farnell
from US$0.90
|
2,541
in stock
|
Buy Now | |
Schukat Electronic
from US$0.55
|
475
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
69
in stock
|
Buy Now | |
EBV Elektronik
-
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Avnet Asia
from US$0.37
|
-
|
Buy Now | |
TTI Europe
from US$0.57
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.8A |
Drain Source Voltage Vds | 800V |
On Resistance Rds(on) | 6.5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 54W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 1.8A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Voltage Vds Typ | 800V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Single N-Channel 800 V 6.5 Ohms Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
MOSFET, N, TO-220AB | element14 |
MOSFET N-Channel 800V 1.8A TO220AB | RS |
N-Ch 800V 1,8A 54W 6,5R TO220AB | Schukat Electronic |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 800V 1.8A 3-Pin(3+Tab) TO-220AB | EBV Elektronik |
N Channel Mosfet, 800V, 1.8A To-220 | Newark Electronics |
N-CH SINGLE 800V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFBE20PBF?
Additional datasheets, footprints and schematics for IRFBE20PBF are listed on our Part Details page. You can also find images and similar parts to IRFBE20PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFBE20PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFBE20PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFBE20PBF fall under?
The IRFBE20PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFBE20PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFBE20PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFBE20PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFBE20PBF have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Schukat Electronic have stock available or on a lead time for IRFBE20PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFBE20PBF often in real-time on the comparison pages.
What if I can't find stock of IRFBE20PBF?
You can fill out our help required form which you can use to request a quote for IRFBE20PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.