Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.24
|
No stock
|
Buy Now | |
Future Electronics
from US$1.26
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
549
in stock
|
Buy Now | |
Rutronik
from US$0.61
|
-
|
Buy Now | |
Newark Electronics
from US$1.94
|
-
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
element14
from US$1.37
|
-
|
Buy Now | |
Avnet Asia
from US$1.15
|
-
|
Buy Now | |
TTI Europe
from US$0.68
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -6.5A |
Drain Source Voltage Vds | -200V |
On Resistance Rds(on) | 0.8ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2V |
Power Dissipation Pd | 74W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Single N-Channel 200 V 1.8 Ohms Surface Mount Power Mosfet - D2PAK-3 | Future Electronics |
P-CH 200V 6,5A 800mOhm D2PAK | Rutronik |
Mosfet Transistor, P Channel, -6.5 A, -200 V, 0.8 Ohm, -10 V, -2 V Rohs Compliant: Yes |Vishay IRF9630STRLPBF | Newark Electronics |
Trans MOSFET P-CH 200V 6.5A 3-Pin(2+Tab) SMD-220 T/R | Avnet America |
MOSFET, P CH, -200V, -6.5A, TO-263 | element14 |
P-CH SINGLE -200V TO263 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF9630STRLPBF?
Additional datasheets, footprints and schematics for IRF9630STRLPBF are listed on our Part Details page. You can also find images and similar parts to IRF9630STRLPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF9630STRLPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF9630STRLPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF9630STRLPBF fall under?
The IRF9630STRLPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF9630STRLPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF9630STRLPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF9630STRLPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF9630STRLPBF have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for IRF9630STRLPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF9630STRLPBF often in real-time on the comparison pages.
What if I can't find stock of IRF9630STRLPBF?
You can fill out our help required form which you can use to request a quote for IRF9630STRLPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.