Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.92
|
556
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
1,000
in stock
|
Buy Now | |
element14
from US$0.98
|
556
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
121
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
TTI Europe
from US$0.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 2.8A |
Drain Source Voltage Vds | -100V |
On Resistance Rds(on) | 1.2ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 43W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Alternate Case Style | TO-262AB |
Current Id Max | -4A |
Operating Temperature Min | -55°C |
Pulse Current Idm | 16A |
Termination Type | Surface Mount Device |
Voltage Vds | 100V |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
Voltage Vgs th Min | 2V |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET, P, 100V, D2-PAK | element14 |
Mosfet Transistor, P Channel, 2.8 A, 100 V, 1.2 Ohm, -10 V, 4 V Rohs Compliant: Yes |Vishay IRF9510SPBF | Newark Electronics |
Trans MOSFET P-CH 100V 4A 3-Pin(2+Tab) D2PAK | Avnet America |
P-CH SINGLE -100V TO263 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF9510SPBF?
Additional datasheets, footprints and schematics for IRF9510SPBF are listed on our Part Details page. You can also find images and similar parts to IRF9510SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF9510SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF9510SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF9510SPBF fall under?
The IRF9510SPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF9510SPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF9510SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF9510SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF9510SPBF have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for IRF9510SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF9510SPBF often in real-time on the comparison pages.
What if I can't find stock of IRF9510SPBF?
You can fill out our help required form which you can use to request a quote for IRF9510SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.