Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.17
|
1,035
in stock
|
Buy Now | |
element14
from US$0.94
|
2,618
in stock
|
Buy Now | |
Farnell
from US$1.30
|
2,616
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.87
|
931
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
-
|
Buy Now | |
TTI Europe
from US$0.90
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 8A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.85ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Alternate Case Style | D2-PAK |
Current Id Max | 8A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 1°C/W |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Power Dissipation on 1" Sq. PCB | 3.1W |
Pulse Current Idm | 32A |
SMD Marking | IRF840AS |
Termination Type | Surface Mount Device |
Voltage Vds | 500V |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
MOSFET, N, 500V, 8A, D2-PAK | element14 |
MOSFET N-Channel 500V 8A D2PAK | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Single N-Channel 500 V 0.85 Ohms Surface Mount Power Mosfet - D2PAK-3 | Future Electronics |
Mosfet, N-Ch, 500V, 8A, 150Deg C, 125W | Newark Electronics |
N-CH SINGLE 500V TO263 | TTI Europe |
Trans MOSFET N-CH 500V 8A 3-Pin(2+Tab) D2PAK | EBV Elektronik |
Where can I find additional details, specifications and documents for a IRF840ASPBF?
Additional datasheets, footprints and schematics for IRF840ASPBF are listed on our Part Details page. You can also find images and similar parts to IRF840ASPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF840ASPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF840ASPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF840ASPBF fall under?
The IRF840ASPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF840ASPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF840ASPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF840ASPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF840ASPBF have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for IRF840ASPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF840ASPBF often in real-time on the comparison pages.
What if I can't find stock of IRF840ASPBF?
You can fill out our help required form which you can use to request a quote for IRF840ASPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.