Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.28
|
796
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
796
in stock
|
Buy Now | |
element14
from US$1.27
|
796
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.99
|
31
in stock
|
Buy Now | |
Future Electronics
from US$1.66
|
-
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
TTI Europe
from US$1.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 8A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.85ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | - |
Power Dissipation Pd | 3.1W |
Transistor Case Style | TO-262 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 8A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Mosfet Transistor, N Channel, 8 A, 500 V, 850 Mohm, 10 V Rohs Compliant: Yes |Vishay IRF840ALPBF | Newark Electronics |
MOSFET, N | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
500 V 8 A 3.1 W Through Hole N-Channel MOSFET - I2PAK-3 | Future Electronics |
Trans MOSFET N-CH 500V 8A 3-Pin(3+Tab) TO-262 | Avnet America |
N-CH SINGLE 500V TO262 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF840ALPBF?
Additional datasheets, footprints and schematics for IRF840ALPBF are listed on our Part Details page. You can also find images and similar parts to IRF840ALPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF840ALPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF840ALPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF840ALPBF fall under?
The IRF840ALPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF840ALPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF840ALPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF840ALPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF840ALPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for IRF840ALPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF840ALPBF often in real-time on the comparison pages.
What if I can't find stock of IRF840ALPBF?
You can fill out our help required form which you can use to request a quote for IRF840ALPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.