Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.75
|
892
in stock
|
Buy Now | |
element14
from US$0.85
|
1,806
in stock
|
Buy Now | |
Farnell
from US$0.81
|
1,806
in stock
|
Buy Now | |
Schukat Electronic
from US$0.42
|
1,150
in stock
|
Buy Now | |
RS Americas
from US$0.77
|
945
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
866
in stock
|
Buy Now | |
Distrelec
from US$0.72
|
684
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
634
in stock
|
Buy Now | |
Future Electronics
from US$0.63
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
70
in stock
|
Buy Now | |
EBV Elektronik
-
|
91,000
in stock
|
Buy Now | |
TTI Europe
from US$0.47
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 1.4ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4.5V |
Power Dissipation Pd | 74W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 5A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 1.7°C/W |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Pulse Current Idm | 20A |
Termination Type | Through Hole |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
MOSFET, N, 500V, 5A, TO-220 | element14 |
N-Ch 500V 5A 74W 1,4R TO220AB | Schukat Electronic |
MOSFET, Power, N-Ch, VDSS 500V, RDS(ON) 1.4 Ohms, ID 5A, TO-220AB, PD 74W, VGS +/-30V | Vishay PCS IRF830APBF | RS Americas |
MOSFET N-Channel 500V 5A TO220AB | RS |
N Channel Mosfet, 500V, 5A, To-220 | Newark Electronics |
Vishay MOSFET, N-Channel, 500V, 5A, TO-220AB | Distrelec |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Single N-Channel 500 V 1.4 Ohms Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
Trans MOSFET N-CH 500V 5A 3-Pin(3+Tab) TO-220AB | EBV Elektronik |
N-CH SINGLE 500V TO-220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF830APBF?
Additional datasheets, footprints and schematics for IRF830APBF are listed on our Part Details page. You can also find images and similar parts to IRF830APBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF830APBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF830APBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF830APBF fall under?
The IRF830APBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF830APBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF830APBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF830APBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF830APBF have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, RS Americas and RS have stock available or on a lead time for IRF830APBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF830APBF often in real-time on the comparison pages.
What if I can't find stock of IRF830APBF?
You can fill out our help required form which you can use to request a quote for IRF830APBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.