Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.50
|
2,219
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
9,112
in stock
|
Buy Now | |
element14
from US$0.54
|
8,197
in stock
|
Buy Now | |
Farnell
from US$1.18
|
8,197
in stock
|
Buy Now | |
RS
from US$1.04
|
2,018
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
1,497
in stock
|
Buy Now | |
Conrad
from US$1.70
|
269
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
260
in stock
|
Buy Now | |
Schukat Electronic
from US$0.37
|
250
in stock
|
Buy Now | |
RS Americas
from US$0.83
|
3
in stock
|
Buy Now | |
Rutronik
from US$0.39
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
Avnet Asia
from US$0.83
|
-
|
Buy Now | |
Distrelec
from US$0.48
|
-
|
Buy Now | |
TTI Europe
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.5A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 3ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 40W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 2.5A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 2.5°C/W |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Pin Configuration | a |
Pin Format | 1 g |
Pulse Current Idm | 10A |
Termination Type | Through Hole |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
N Channel Mosfet, 500V, 2.5A To-220 | Newark Electronics |
MOSFET, N, 500V, 2.5A, TO-220 | element14 |
Single N-Channel 500 V 3 Ohms Flange Mount Power Mosfet - TO-220AB | Future Electronics |
MOSFET N-Channel 500V 2.5A TO220AB | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
A MOSFET transistor is a voltage controlled component and can be directly connected to high-resistance sources. It is, therefore, suited for use as a switch or an analogue amplifier. This transistor is µC, TTL and CMOS compatible. Note: manufacturer SIE = INF, HAR = FSC, MOT = ONS. | Conrad |
N-Ch 500V 2,5A 50W 3R TO220AB | Schukat Electronic |
MOSFET, Power, N-Ch, VDSS 500V, RDS(ON) 3 Ohms, ID 2.5A, TO-220AB, PD 50W, VGS +/-20V | Vishay PCS IRF820PBF | RS Americas |
N-CH 500V 2,5A 3000mOhm TO220AB | Rutronik |
Trans MOSFET N-CH 500V 2.5A 3-Pin(3+Tab) TO-220AB | Avnet America |
Vishay MOSFET, N-Channel, 500V, 2.5A, TO-220AB | Distrelec |
N-CH SINGLE 500V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF820PBF?
Additional datasheets, footprints and schematics for IRF820PBF are listed on our Part Details page. You can also find images and similar parts to IRF820PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF820PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF820PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF820PBF fall under?
The IRF820PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF820PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF820PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF820PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF820PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for IRF820PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF820PBF often in real-time on the comparison pages.
What if I can't find stock of IRF820PBF?
You can fill out our help required form which you can use to request a quote for IRF820PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.