Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
85
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
1,559
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
1,359
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
1,044
in stock
|
Buy Now | |
element14
from US$0.51
|
1,044
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
923
in stock
|
Buy Now | |
Farnell
from US$0.47
|
689
in stock
|
Buy Now | |
Conrad
from US$0.78
|
538
in stock
|
Buy Now | |
Schukat Electronic
from US$0.30
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.5A |
Drain Source Voltage Vds | 400V |
On Resistance Rds(on) | 3.6ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 20W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 2A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 3.5°C/W |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Pin Configuration | a |
Pin Format | 1 g |
Pulse Current Idm | 6A |
Termination Type | Through Hole |
Voltage Vds Typ | 400V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Single N-Channel 400 V 3.6 Ohms Flange Mount Power Mosfet - TO-220AB | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Vishay MOSFET, N-Channel, 400V, 2A, TO-220AB | Distrelec |
N Channel Mosfet, 400V, 2A, To-220 | Newark Electronics |
400V SINGLE N-CHANNEL HEXFET POWER MOSFET IN A TO-220AB PACKAGE | Vishay PCS IRF710PBF | RS Americas |
MOSFET, N, 400V, 2A, TO-220 | Farnell |
C(ISS): 170 pF | Conrad |
MOSFET N-Channel 400V 2A TO220AB | RS |
N-Ch 400V 2A 36W 3,6R TO220AB | Schukat Electronic |
Trans MOSFET N-CH 400V 2A 3-Pin(3+Tab) TO-220AB | Avnet America |
N-CH SINGLE 400V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRF710PBF?
Additional datasheets, footprints and schematics for IRF710PBF are listed on our Part Details page. You can also find images and similar parts to IRF710PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF710PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF710PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF710PBF fall under?
The IRF710PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF710PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF710PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF710PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF710PBF have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Distrelec, Newark Electronics and element14 have stock available or on a lead time for IRF710PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF710PBF often in real-time on the comparison pages.
What if I can't find stock of IRF710PBF?
You can fill out our help required form which you can use to request a quote for IRF710PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.